OMEGA Engineering, Inc. Transducer, Gauge, 3Psi, Current; Operating Pressure Max Omega PX633A5-003GI

Description
TRANSDUCER, GAUGE, 3PSI, CURRENT; Operating Pressure Max:3psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Description
TRANSDUCER, GAUGE, 3PSI, CURRENT; Operating Pressure Max:3psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PX633A1-003GI is a submersible level transmitter designed for precise level measurement in demanding conditions. It features a maximum operating pressure of 3 psi and offers high accuracy options of ±0.1%, ±0.25%, and ±0.5% of full scale. The device is fully temperature compensated and constructed with a rugged stainless steel body, ensuring long-term reliability and stability. It includes a unique cable seal system for water-tight integrity and is rated IP68 for protection against dust and water ingress. The transmitter operates within a temperature range of -10 to 70°C and supports a 4 to 20 mA output signal. The product is CE certified and comes with a calibration sheet, making it suitable for various high-demand level measuring applications.

Datasheet Summary
Powered by GS/AI

The PX633A1-003GI is a submersible level transmitter designed for precise level measurement in demanding conditions. It features a maximum operating pressure of 3 psi and offers high accuracy options of ±0.1%, ±0.25%, and ±0.5% of full scale. The device is fully temperature compensated and constructed with a rugged stainless steel body, ensuring long-term reliability and stability. It includes a unique cable seal system for water-tight integrity and is rated IP68 for protection against dust and water ingress. The transmitter operates within a temperature range of -10 to 70°C and supports a 4 to 20 mA output signal. The product is CE certified and comes with a calibration sheet, making it suitable for various high-demand level measuring applications.

Suppliers

Company
Product
Description
Supplier Links
Transducer, Gauge, 3Psi, Current; Operating Pressure Max Omega - 32AH7892 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 3Psi, Current; Operating Pressure Max Omega
32AH7892
Transducer, Gauge, 3Psi, Current; Operating Pressure Max Omega 32AH7892
TRANSDUCER, GAUGE, 3PSI, CURRENT; Operating Pressure Max:3psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 3PSI, CURRENT; Operating Pressure Max:3psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 32AH7892
Product Name Transducer, Gauge, 3Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-LR5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - PHPS-3500 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details