OMEGA Engineering, Inc. Pressure Sensor, 2Bar, Absolute, Current; Operating Pressure Max Omega PXM409-002BAI

Description
PRESSURE SENSOR, 2BAR, ABSOLUTE, CURRENT; Operating Pressure Max:2bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" BSPP; Supply Current:-; Product Range:PXM409 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 2BAR, ABSOLUTE, CURRENT; Operating Pressure Max:2bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" BSPP; Supply Current:-; Product Range:PXM409 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 2Bar, Absolute, Current; Operating Pressure Max Omega - 41AH3589 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2Bar, Absolute, Current; Operating Pressure Max Omega
41AH3589
Pressure Sensor, 2Bar, Absolute, Current; Operating Pressure Max Omega 41AH3589
PRESSURE SENSOR, 2BAR, ABSOLUTE, CURRENT; Operating Pressure Max:2bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" BSPP; Supply Current:-; Product Range:PXM409 Series RoHS Compliant: Yes

PRESSURE SENSOR, 2BAR, ABSOLUTE, CURRENT; Operating Pressure Max:2bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" BSPP; Supply Current:-; Product Range:PXM409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 41AH3589
Product Name Pressure Sensor, 2Bar, Absolute, Current; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006939-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Sensors, Transducers - 448-SP4900111XTMA2DKR-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Other Digital
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor with analog display - PG1402 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details