OMEGA Engineering, Inc. Compound Range Pressure Transducer PX409 Series

Description
• High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% Over Compensated Range • 5-Point NIST Traceable Calibration Included • Now Available with M12 Connector, Order Model PX459 • All Stainless Steel Wetted Parts • Fast Response Time • Solid State Reliability and Stability • 400% Proof Pressure Minimum
Datasheet
Description
• High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% Over Compensated Range • 5-Point NIST Traceable Calibration Included • Now Available with M12 Connector, Order Model PX459 • All Stainless Steel Wetted Parts • Fast Response Time • Solid State Reliability and Stability • 400% Proof Pressure Minimum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compound Range Pressure Transducer - PX409 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Compound Range Pressure Transducer
PX409 Series
Compound Range Pressure Transducer PX409 Series
• High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% Over Compensated Range • 5-Point NIST Traceable Calibration Included • Now Available with M12 Connector, Order Model PX459 • All Stainless Steel Wetted Parts • Fast Response Time • Solid State Reliability and Stability • 400% Proof Pressure Minimum

• High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability
• Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F)
• Premium Temperature Performance Span: ±0.5% Over Compensated Range
• 5-Point NIST Traceable Calibration Included
• Now Available with M12 Connector, Order Model PX459
• All Stainless Steel Wetted Parts
• Fast Response Time
• Solid State Reliability and Stability
• 400% Proof Pressure Minimum

Buy Now
Barometric Pressure Transducer - PX409 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Barometric Pressure Transducer
PX409 Series
Barometric Pressure Transducer PX409 Series
• High Standard Accuracy 0.08% BSL included Linearity, Repeatability and Hysteresis • NEW! High Accuracy Options 0.05% Accuracy Option, add Suffix "-EH" 0.03% Linearity Option, add Suffix "-XL" • 5-Point NIST Traceable Calibration Included with All Models • Available in Calibrated Units of inHg or hPa (mbar) • Now Available with M12 Connector, Order Model PX459 (See Part Number Builder at bottom of page)

• High Standard Accuracy 0.08% BSL included Linearity, Repeatability and Hysteresis
• NEW! High Accuracy Options
0.05% Accuracy Option, add Suffix "-EH"
0.03% Linearity Option, add Suffix "-XL"
• 5-Point NIST Traceable Calibration Included with All Models
• Available in Calibrated Units of inHg or hPa (mbar)
• Now Available with M12 Connector, Order Model PX459
(See Part Number Builder at bottom of page)

Buy Now Datasheet
Sealed Gage Transducer - PX409 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Sealed Gage Transducer
PX409 Series
Sealed Gage Transducer PX409 Series
• All 316L Stainless Steel Wetted Parts • Hermetically Sealed for Harsh Environments • High 0.08% Accuracy • Ranges from 0-100 psis to 0-5000 psis (sealed gage) • Shock and Vibration Tested

• All 316L Stainless Steel Wetted Parts
• Hermetically Sealed for Harsh Environments
• High 0.08% Accuracy
• Ranges from 0-100 psis to 0-5000 psis (sealed gage)
• Shock and Vibration Tested

Buy Now Datasheet
Vacuum Range Pressure Transducer - PX409 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Vacuum Range Pressure Transducer
PX409 Series
Vacuum Range Pressure Transducer PX409 Series
• High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% Over Compensated Range • 5-Point NIST Traceable Calibration Included • Now Available with M12 Connector, Order Model PX459 • All Stainless Steel Wetted Parts • Fast Response Time • Solid State Reliability and Stability • 400% Proof Pressure Minimum

• High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability
• Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F)
• Premium Temperature Performance Span: ±0.5% Over Compensated Range
• 5-Point NIST Traceable Calibration Included
• Now Available with M12 Connector, Order Model PX459
• All Stainless Steel Wetted Parts
• Fast Response Time
• Solid State Reliability and Stability
• 400% Proof Pressure Minimum

Buy Now Datasheet
Sealed Gage Transducer - PX409 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Sealed Gage Transducer
PX409 Series
Sealed Gage Transducer PX409 Series
• Hermetically sealed for the Harshest Environments • Available with pin or Twist-lock Connector outputs • High 0.08% Accuracy • Ranges from 0-100 to 0-5000 psis (sealed gage) • 316L Stainless Steel Wetted Parts • Shock and Vibration Tested

• Hermetically sealed for the Harshest Environments
• Available with pin or Twist-lock Connector outputs
• High 0.08% Accuracy
• Ranges from 0-100 to 0-5000 psis (sealed gage)
• 316L Stainless Steel Wetted Parts
• Shock and Vibration Tested

Buy Now Datasheet
Sealed Gage Transducer - PX409 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Sealed Gage Transducer
PX409 Series
Sealed Gage Transducer PX409 Series
• All 316L Stainless Steel Wetted Parts • High 0.08% Accuracy • Hermetically Sealed for the Harest Environments • Available with Solder Pins for Twist-lock Connector Terminations • Ranges from 0-100 to 0-5000 psis (sealed gage) • Shock and Vibration Tested

• All 316L Stainless Steel Wetted Parts
• High 0.08% Accuracy
• Hermetically Sealed for the Harest Environments
• Available with Solder Pins for Twist-lock Connector Terminations
• Ranges from 0-100 to 0-5000 psis (sealed gage)
• Shock and Vibration Tested

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc. OMEGA Engineering, Inc. OMEGA Engineering, Inc. OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number PX409 Series PX409 Series PX409 Series PX409 Series PX409 Series PX409 Series
Product Name Compound Range Pressure Transducer Barometric Pressure Transducer Sealed Gage Transducer Vacuum Range Pressure Transducer Sealed Gage Transducer Sealed Gage Transducer
Device Category Sensor or Transducer Sensor or Transducer Sensor or Transducer Sensor or Transducer Sensor or Transducer Sensor or Transducer
Measurement Type Gauge; Compound; Vacuum Absolute Sealed Gauge; Compound; Vacuum Sealed Sealed
Media Liquid; Gas Liquid; Gas; Handles Hazardous Materials Liquid; Gas; Handles Hazardous Materials Liquid; Gas Liquid; Gas; Handles Hazardous Materials Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Voltage; Analog Current Analog Voltage; Analog Current Analog Voltage Analog Voltage; Analog Current Analog Voltage Analog Current
Features Temperature Compensated Temperature Compensated Temperature Compensated Temperature Compensated Temperature Compensated Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D2GBGB20PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details