OMEGA Engineering, Inc. Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| OMEGA’s DFG35 Series is an economical digital force gauge designed for tension and compression measurements in a variety of applications. They are available in ranges from 0.12 to 500 lbF... | |
| OMEGA’s HHTQ35 Series is an economical digital force gauge designed for clockwise and counterclockwise torque measurements in a variety of applications. They are available in ranges from 10 ozFin to... | |
| OMEGA’s TQM202 Series Torque Sensor is a small high accuracy flange or surface mount device designed for measuring reaction torque forces up to 28 N-m. The shaft attachment has three... | |
| OMEGAs DFG21 Series is an economical digital force gage ideal for applications where users are interested in basic peak force measurement. It is available in four capacities (10, 50, 100,... | |
| OMEGAs DFG31 Series is an easyto- use digital force gage designed for economical applications without compromising functionality. It’s available in 7 ranges from 2 to 500 lb force and features... | |
| The DFG82 series laboratory grade mechanical force gages are durable yet highly accurate, making them ideal for your tension and compression quality control measurements. The DFG82 gauges are sold in... | |
| The HHTQ88 is a precision test instrument for automotive, automation, laboratories, and general industrial applications. The unit comes complete with the torque sensor with built-in 12 mm (0.5") chuck and... | |
| The rugged construction of the DFG81 gauges will withstand your industrial environments yet remain accurate to ±0.3%. The DFG81 gauges are sold as kits complete with gauge, hard carrying case,... | |
| The TQ501 rotary torque sensor is ideal for measuring torque in rotating shafts. An integral slip ring assembly is used to transfer the electrical signal from rotating to stationary electronics. | |
| The TQ513 Series are designed to measure the rotating torque using shaft-to-shaft in-line placement. Heavy-duty silver slip rings provide secure transmission of power and signal from the rotating shaft to... | |
| The TQ514 Series use a unique digital, non-contact wireless system to supply power to and transmit the signal from the rotating sensor. The digital torque signal is then converted and... | |
| • All Stainless Steel Case for Long Term Reliability in Industrial Environments • High Accuracy • Heavy Duty Mounting for Positive, Non-Slip Connection | |
| • All Stainless Steel Case for Long Term Reliability in Industrial Environments • High Accuracy • Shielded Cable for Precise Low Noise Measurements • Heavy Duty Mounting for Positive, Non-Slip... | |
| • Ideal for Use with Production Fastening Applications • Bi-directional Measurement • Ideal for Use with Drive/Socket Systems • Used for Static or Dynamic Torque Measurement | |
| • Ideal for Use With Production Fastening Applications • Bi-Directional Measurement • Ideal for Use With Drive/Socket Systems • Used for Static or Dynamic Torque Measurement • Clockwise or Counterclockwise... |