OMEGA Engineering, Inc. Datasheets for Water Heaters
Water heaters are gas, oil or electric-fired devices used to heat water for residential and commercial use.
Water Heaters: Learn more
| Product Name | Notes |
|---|---|
| OMEGA® flow through heaters are designed primarily for providing heat that regulates liquid temperature from 32 to 88°C (90 to 190°F). The heaters have a titanium element that resists... | |
| • Non-Metallic (CPVC) Pipe Body • 1.5 - 3 kW • 120 and 240V, Single Phase • General Purpose Terminal Enclosure • INCOLOY Sheath Elements (75 W/In 2 ) • |