OMEGA Engineering, Inc. Stainless Steel Pressure Transducer PX906 Series

Description
• Stainless Steel Diaphragm for High Media Compatibility • Rugged Stainless Steel Case Protects Components in Industrial Environments • Supplied with 36" Color Coded, Shielded Leads for Easy Connections and High Noise Immunity • Uses a Standard 10 Vdc Regulated Power Supply for Maximum Versatility • Compact Design for Use in Restricted Areas • 1 /4 NPT Female Process Thread for Easy Installations on Piping Systems
Datasheet
Description
• Stainless Steel Diaphragm for High Media Compatibility • Rugged Stainless Steel Case Protects Components in Industrial Environments • Supplied with 36" Color Coded, Shielded Leads for Easy Connections and High Noise Immunity • Uses a Standard 10 Vdc Regulated Power Supply for Maximum Versatility • Compact Design for Use in Restricted Areas • 1 /4 NPT Female Process Thread for Easy Installations on Piping Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Pressure Transducer - PX906 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Stainless Steel Pressure Transducer
PX906 Series
Stainless Steel Pressure Transducer PX906 Series
• Stainless Steel Diaphragm for High Media Compatibility • Rugged Stainless Steel Case Protects Components in Industrial Environments • Supplied with 36" Color Coded, Shielded Leads for Easy Connections and High Noise Immunity • Uses a Standard 10 Vdc Regulated Power Supply for Maximum Versatility • Compact Design for Use in Restricted Areas • 1 /4 NPT Female Process Thread for Easy Installations on Piping Systems

• Stainless Steel Diaphragm for High Media Compatibility
• Rugged Stainless Steel Case Protects Components in Industrial Environments
• Supplied with 36" Color Coded, Shielded Leads for Easy Connections and High Noise Immunity
• Uses a Standard 10 Vdc Regulated Power Supply for Maximum Versatility
• Compact Design for Use in Restricted Areas
• 1 /4 NPT Female Process Thread for Easy Installations on Piping Systems

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Sensors
Product Number PX906 Series
Product Name Stainless Steel Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-1083727-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 87.02 psi (61.24 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensor - 836P-D2SMAB30PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Signal Output Analog Current
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details