OMEGA Engineering, Inc. Datasheets for Thermocouple Connectors
Thermocouple connectors are used to transmit temperature readings from a thermocouple (T/C).
Thermocouple Connectors: Learn more
| Product Name | Notes |
|---|---|
| Omega OSTW thermocouple wire connectors are round pin standard size, 2 pole TC connectors designed to connect TC wire or temperature sensor instrumentation with a temperature controller or process control... | |
| The new UTC-USB universal thermocouple connector accepts the signal from any of 8 thermocouple types, and lets you display actual temperature readings on your PC, through a standard USB port. | |
| Color-Coded for ANSI or IEC Captive Cover Screws Write-on Window Chisel point connection pins Accepts Stranded or Solid Wire up to Size 20 AWG Quick Connect Contact Washers Internal Wire... | |
| Connector Ground Strap Protects Against Electrical Noise Errors Works with Shielded Wire -- Best with Twisted Shielded Wire Superior Mechanical Connection Locks Male and Female Connectors Color-Coded for Thermocouple Type... | |
| Exclusive Chamber Design Assures Electrical Isolation Between Circuits Interlocking Parts for Added Strength Single Screw Caps No Probe Clamp Required Color-Coded Companion Dual Circuit Probe Available Temperature Rating: to 220°C(425°F)... | |
| Extra Heavy Duty Ceramic Construction One-Piece Body with Removeable Cap Design Oversized Terminal Screws for Easy Wiring Accepts Stranded or Solid Wire up to Size 20 AWG USHX Series Has... | |
| Rugged, One-Piece Molded Construction ANSI Color-Coded For Use with a Variety of Meters and Probes TAS adaptors provide quick and easy connections between standard and miniature connector systems. These colorcoded... | |
| Ultimate Thermocouple Connector Plug or Jack Integral Cap, Strain Relief + Cable Clamp New Labor Saving Wire Assembly Fast + Easy Wire Termination Accepts Wide Range of Wire Sizes Contact... |