OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX605-3KGI

Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet
Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX605-3KGI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX605-3KGI-ND
Pressure Sensors, Transducers - Industrial 5880-PX605-3KGI-ND
THIN FILM PRESSURE TRANSDUCER, G

THIN FILM PRESSURE TRANSDUCER, G

Buy Now Datasheet
Pressure Sensor, 3000Psi, Gauge, 1/4; Operating Pressure Max Omega - 56Y2348 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 3000Psi, Gauge, 1/4; Operating Pressure Max Omega
56Y2348
Pressure Sensor, 3000Psi, Gauge, 1/4; Operating Pressure Max Omega 56Y2348
PRESSURE SENSOR, 3000PSI, GAUGE, 1/4"; Operating Pressure Max:3000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

PRESSURE SENSOR, 3000PSI, GAUGE, 1/4"; Operating Pressure Max:3000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX605-3KGI-ND 56Y2348
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 3000Psi, Gauge, 1/4; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data