OMEGA Engineering, Inc. Datasheets for Thermocouple Elements
Thermocouple elements are temperature sensors that are useful over a wide range of temperatures. Thermocouples are formed by two dissimilar metals.
Thermocouple Elements: Learn more
| Product Name | Notes |
|---|---|
| A versatile thermocouple assembly that easily mounts to a variety of surfaces. Utilizable for a number of surface temperature measurement applications where fixed mounting is possible. | |
| Available for J, K, T and E Thermocouple Calibrations | |
| Base Metal Thermocouples Prices given for twelve (12) inch lengths. Other sizes and lengths are available on special order. A twelveinch length corresponds to each leg for 24" total length. | |
| Fine Gage Microtemp Thermocouple | |
| For high resistance to oxidation and corrosion at high temperatures, OMEGA offers the highest quality uninsulated wire for three types of noble metal thermocouples. They are: Type S: Platinum vs. | |
| In order to meet the immediate needs of science and industry for highest quality thermocouple wire in practical quantities at reasonable prices, OMEGA makes available thermocouple materials in a variety... | |
| New Kapton® Insulation Available Now | |
| Nextel insulation a high temperature ceramic is offered with in three types of overbraiding. XC is the standard braid, XT is a tight braid and XL is a loose braid. | |
| OMEGA introduces its Cement-On, fast response thermocouples for fast surface temperature measurement applications in three convenient styles. Styles 1 and 2 are made from 0.0005" thermocouple alloy foil by a... | |
| OMEGA introduces its Ready-Made Insulated Thermocouples design, ideal for fast response surface temperature measurement applications. This unique design has a subminiature termination with a convenient wire spool caddy. OMEGA's Ready-Made... | |
| OMEGA Nextel Ceramic Insulated Thermocouples are easy-to-use precise temperature elements manufactured to meet the highest industry standards. The Nextel ceramic insulation is rated for 1200C (2200F) continuous use, or 1425C... | |
| OMEGA thermocouples are precise temperature measuring elements made of the highest grade materials available. They are carefully assembled according to the highest standards set by the industry. OMEGA's thermocouples are... | |
| OMEGA's Quick Disconnect Thermocouples with Miniature Connectors are high quality, economical thermocouple probes. They feature a glass filled nylon connector which is rated for temperatures up to 220°C(425°F). The probes... | |
| OMEGACLAD dual pair wire can be made into a single probe that enables transmission of a split signal. This double signal can be attached to a controller and chart recorder... | |
| OMEGACLAD Mineral insulated MI thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or wire... | |
| OMEGACLAD wire is metal-sheathed cable containing thermocouple wires which are insulated from each other and from the sheath by highly compacted magnesium oxide (MgO). Metric size OMEGACLAD wire is available... | |
| OMEGATITE® 650 is the ceramic sheath which is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness,... | |
| Ready-Made Insulated Thermocouples | |
| Rugged thermocouple, for surface mount applications, has a washer mounting surface and an overall dimension of 0.680" O.D., with a 0.260" mounting hole of 304 SS material. Attached to the... | |
| The AD590 is a small temperature sensor that converts a temperature input into a proportional current output. The advanced technology in the AD590 is especially suited for special temperature measurement... | |
| The new OS36-01 Series of infrared thermocouples are a revolutionary addition to OMEGA's expanded line of infrared thermocouples. These units feature an exceptionally strong, hermetically sealed ABS plastic housing that... | |
| The OS36-10 Series provides precise temperature control for optimum product quality and maximum throughput. Like conventional thermocouples, all IR thermocouples do not require external power and plug into your controller,... | |
| The OS36-3 Series is ideal for use in paint or ink environments which require the sensor to be mounted remotely from the target. In addition to the ruggedness and ease-of-use... | |
| The OS37 Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and OS38 series low emissivity units (clean metals) feature an internal adjustment screw which adjusts the 2%... | |
| The OS37-CF/OS37-60CF Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and the OS38-CF/ OS38-60CF Series for low emissivity targets (clean metals) feature an internal adjustment screw which... | |
| The unique OS36 IR t/cTM brings together the economical thermocouple with the advantages of non-contact temperature measurement. The OS36 produces a thermocouple output signal that can be used with... | |
| The unique OS36SM IR t/cTM brings together the economical thermocouple with the advantages of non-contact temperature measurement. The OS36SM produces a thermocouple output signal that can be used with... | |
| These PFA insulated thermocouple wire sensors are hermetically sealed at the sensor tip to provide continuous PFA protection over the measurement junction. This hermetic seal design provides a small, flexible,... | |
| Tungsten-Rhenium thermocouple alloy combinations were developed to meet the need for measuring ultra-high temperatures in the 4200F (2315C) range. | |
| Tungsten-Rhenium thermocouples were developed to meet the requirements for measuring ultra-high temperatures in the 2760°C (5000°F) range. OMEGA makes available three widely used Tungsten- Rhenium thermocouple calibrations. Tungsten versus Tungsten-26%... | |
| Tungsten-Rhenium thermocouples were developed to meet the requirements for measuring ultra-high temperatures in the 2760C (5000F) range. OMEGA makes available three widely used Tungsten-Rhenium thermocouple calibrations. Tungsten versus Tungsten-26% Rhenium,... | |
| Unique OMEGA family of high temperature types J, K, or E thermocouples are double-protected with abrasion-resistant Inconel overbraid with high temperature ceramic fiber insulation. A temperature rating of 980C (1800F)continuous... |