OMEGA Engineering, Inc. Pressure Sensor, Analogue, 200Psi, 40Vdc; Operating Pressure Max Omega PX43E0-200GI

Description
PRESSURE SENSOR, ANALOGUE, 200PSI, 40VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40V; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX43 Series RoHS Compliant: No
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 200PSI, 40VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40V; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX43 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 200Psi, 40Vdc; Operating Pressure Max Omega - 30AC8332 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 200Psi, 40Vdc; Operating Pressure Max Omega
30AC8332
Pressure Sensor, Analogue, 200Psi, 40Vdc; Operating Pressure Max Omega 30AC8332
PRESSURE SENSOR, ANALOGUE, 200PSI, 40VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40V; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX43 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 200PSI, 40VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40V; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX43 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8332
Product Name Pressure Sensor, Analogue, 200Psi, 40Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1695-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers