OMEGA Engineering, Inc. Pressure Sensor, 150Psi, 1/4-18Mnpt; Operating Pressure Max Omega PX319-150G10V

Description
PRESSURE SENSOR, 150PSI, 1/4"-18MNPT; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 150PSI, 1/4"-18MNPT; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 150Psi, 1/4-18Mnpt; Operating Pressure Max Omega - 97AJ8040 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 150Psi, 1/4-18Mnpt; Operating Pressure Max Omega
97AJ8040
Pressure Sensor, 150Psi, 1/4-18Mnpt; Operating Pressure Max Omega 97AJ8040
PRESSURE SENSOR, 150PSI, 1/4"-18MNPT; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, 150PSI, 1/4"-18MNPT; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 97AJ8040
Product Name Pressure Sensor, 150Psi, 1/4-18Mnpt; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200704-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Fuel Tank Pressure and Temperature Sensor -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
View Details