OMEGA Engineering, Inc. Pressure Sensor, Analogue, 10Inch-H2O; Operating Pressure Max Omega PX409-10WDWUI

Description
PRESSURE SENSOR, ANALOGUE, 10INCH-H2O; Operating Pressure Max:10Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, ANALOGUE, 10INCH-H2O; Operating Pressure Max:10Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 10Inch-H2O; Operating Pressure Max Omega - 30AC8294 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 10Inch-H2O; Operating Pressure Max Omega
30AC8294
Pressure Sensor, Analogue, 10Inch-H2O; Operating Pressure Max Omega 30AC8294
PRESSURE SENSOR, ANALOGUE, 10INCH-H2O; Operating Pressure Max:10Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 10INCH-H2O; Operating Pressure Max:10Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site
Press Transducer, 10In-H2O, Diff, Analog Rohs Compliant Omega - 69AJ0684 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 10In-H2O, Diff, Analog Rohs Compliant Omega
69AJ0684
Press Transducer, 10In-H2O, Diff, Analog Rohs Compliant Omega 69AJ0684
PRESS TRANSDUCER, 10IN-H2O, DIFF, ANALOG ROHS COMPLIANT: YES

PRESS TRANSDUCER, 10IN-H2O, DIFF, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Transmitters
Product Number 30AC8294 69AJ0684
Product Name Pressure Sensor, Analogue, 10Inch-H2O; Operating Pressure Max Omega Press Transducer, 10In-H2O, Diff, Analog Rohs Compliant Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L5Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2547418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details