Dwyer Omega Pressure Sensor, Analogue, 10Psi, 40Vdc; Operating Pressure Max Omega PX78U7-010GI

Description
PRESSURE SENSOR, ANALOGUE, 10PSI, 40VDC; Operating Pressure Max:10psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX78 Series RoHS Compliant: No
Description
PRESSURE SENSOR, ANALOGUE, 10PSI, 40VDC; Operating Pressure Max:10psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX78 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 10Psi, 40Vdc; Operating Pressure Max Omega - 30AC8339 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 10Psi, 40Vdc; Operating Pressure Max Omega
30AC8339
Pressure Sensor, Analogue, 10Psi, 40Vdc; Operating Pressure Max Omega 30AC8339
PRESSURE SENSOR, ANALOGUE, 10PSI, 40VDC; Operating Pressure Max:10psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX78 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 10PSI, 40VDC; Operating Pressure Max:10psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX78 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8339
Product Name Pressure Sensor, Analogue, 10Psi, 40Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - ME509-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute, Gauge
Signal Output Differential mV/V
View Details
Pressure Transducers - 10219183-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
E8Y-L Pressure Display - E8Y-LR2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers