OMEGA Engineering, Inc. Pressure Transducer, 5Psi, 9/16 In Unf; Operating Pressure Max Omega PX709LGW-005GI-20FT

Description
PRESSURE TRANSDUCER, 5PSI, 9/16 IN UNF; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:9/16" - 18 UNF; Supply Current:-; Product Range:PX709GW Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 5PSI, 9/16 IN UNF; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:9/16" - 18 UNF; Supply Current:-; Product Range:PX709GW Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 5Psi, 9/16 In Unf; Operating Pressure Max Omega - 19X7975 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 5Psi, 9/16 In Unf; Operating Pressure Max Omega
19X7975
Pressure Transducer, 5Psi, 9/16 In Unf; Operating Pressure Max Omega 19X7975
PRESSURE TRANSDUCER, 5PSI, 9/16 IN UNF; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:9/16" - 18 UNF; Supply Current:-; Product Range:PX709GW Series RoHS Compliant: No

PRESSURE TRANSDUCER, 5PSI, 9/16 IN UNF; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:9/16" - 18 UNF; Supply Current:-; Product Range:PX709GW Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7975
Product Name Pressure Transducer, 5Psi, 9/16 In Unf; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data