PRESSURE SENSOR, 2500PSI, GAUGE, VOLTAGE; Operating Pressure Max:2500psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:10mA; Product Range:PX419 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 49Y4788 |
| Product Name | Pressure Sensor, 2500Psi, Gauge, Voltage; Operating Pressure Max Omega |
| Device Category | Sensor; Sensor or Transducer |