OMEGA Engineering, Inc. Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| The 3G3MX2 Series micro AC drive is specially designed to drive machines. They have been developed to harmonize advance motor and machine control. With this advance design and algorithms, the... | |
| The Cutler-Hammer MVX9000 Series sensorless vector adjustable frequency AC Drives from Eaton's electrical business are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based , sensorless vector drives... | |
| The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's... |