Dwyer Omega Pressure Transducer, Current, 2.5Psi; Operating Pressure Max Omega PX409-2.5VI

Description
PRESSURE TRANSDUCER, CURRENT, 2.5PSI; Operating Pressure Max:2.5psi; Sensor Output:Current; Pressure Measurement Type:Vacuum; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSDUCER, CURRENT, 2.5PSI; Operating Pressure Max:2.5psi; Sensor Output:Current; Pressure Measurement Type:Vacuum; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, Current, 2.5Psi; Operating Pressure Max Omega - 71AC1698 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, Current, 2.5Psi; Operating Pressure Max Omega
71AC1698
Pressure Transducer, Current, 2.5Psi; Operating Pressure Max Omega 71AC1698
PRESSURE TRANSDUCER, CURRENT, 2.5PSI; Operating Pressure Max:2.5psi; Sensor Output:Current; Pressure Measurement Type:Vacuum; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, CURRENT, 2.5PSI; Operating Pressure Max:2.5psi; Sensor Output:Current; Pressure Measurement Type:Vacuum; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 71AC1698
Product Name Pressure Transducer, Current, 2.5Psi; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - PHPSU-4502: SCX Compatible - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Differential, Absolute
Signal Output Unamplified
View Details
Pressure Transducers - 10205441-04 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Z2014-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output PWM
View Details