OMEGA Engineering, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Common extension wire types are made up into standard multipair cables. Each conductor is covered with a polyvinyl jacket, nominal 0.015" (0.38 mm) thick, and the pairs are individually twisted. | |
| OMEGA Retractable Sensor Cable is color coded and spring coiled, for use with thermocouples, RTDs and thermistors. To achieve a superior jacket construction, OMEGA has employed the latest in jacketing... | |
| Shielded cable provides the high conductivity and noise immunity required for instrumentation hookups to transducers. It is suitable for low and high level voltage signals and mA pick-up in high... | |
| These extension cables can be used for connecting sensors such as our PRS-3-100-M12 Style Sanitary Sensors, TX94SS, UWRTD-S-2 or UWRTD-2-NEMA Transmitters or other products which include an M12, 4-pin male... | |
| This cable is great for manufacturing sensors or for use as extension wire. Available in 2, 3 and 4 wire constructions, two color codes (red/black or red/white), three insulation and... |