OMEGA Engineering, Inc. Datasheets for Stepper Motor Drives
Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications.
Stepper Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| The 3540i is a programmable step motor driver suitable for a wide range of motion control applications. It includes a sophisticated controller integrated with a 140 watt microstepping amplifier. The... | |
| The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include... | |
| The 1240i is a stand-alone programmable step motor driver suited for a wide range of motion control applications. It includes a sophisticated controller integrated with a 48-watt microstepping amplifier. The... | |
| The 2035 step motor driver is a step and direction drive with full or half-step capability. Phase current is selected from 0.125 to 2.0 A by a DIP switch. Full... | |
| The Si3540 is a programmable step motor drive/indexer packaged in a rugged steel and aluminum enclosure. Integral power supply, heat sink, mounting brackets, switch covers and connectors are included with... | |
| The ST-series performance stepper drives incorporate advanced features that will derive the highest performance from today's stepper motors. The Anti-Resonance and Waveform Damping control algorithms make this drive a clear... | |
| The STAC6 represents the latest developments in stepper drive technology, incorporating advanced features that will derive the highest performance from today's stepper motors. Its Anti-Resonance and Waveform Damping control algorithms... | |
| The STM is a drive + motor + control unit, fusing step motor, drive, and controller technologies into a single device, offering savings on space, wiring and cost over conventional... | |
| The STR series stepper drive is a compact, powerful, digital step and direction drive available in two power ranges: 4 A/phase and 8 A/phase. The STR series is ideal for... |