OMEGA Engineering, Inc. Miniature Pressure Sensor PX40 Series

Description
• Smallest Amplified Package • Small Light Weight Package • Fully Signal Conditioned • Temperature Compensated • Port Designed for O-ring Interface • Excellent Media Compatibility • Wet or Dry Industrial Applications
Datasheet
Description
• Smallest Amplified Package • Small Light Weight Package • Fully Signal Conditioned • Temperature Compensated • Port Designed for O-ring Interface • Excellent Media Compatibility • Wet or Dry Industrial Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Pressure Sensor - PX40 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Pressure Sensor
PX40 Series
Miniature Pressure Sensor PX40 Series
• Smallest Amplified Package • Small Light Weight Package • Fully Signal Conditioned • Temperature Compensated • Port Designed for O-ring Interface • Excellent Media Compatibility • Wet or Dry Industrial Applications

• Smallest Amplified Package
• Small Light Weight Package
• Fully Signal Conditioned
• Temperature Compensated
• Port Designed for O-ring Interface
• Excellent Media Compatibility
• Wet or Dry Industrial Applications

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Sensors
Product Number PX40 Series
Product Name Miniature Pressure Sensor
Device Category Sensor
Measurement Type Gauge
Media Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P3IC/750bar - 1-P3IC/750BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 309752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details