OMEGA Engineering, Inc. Pressure Sensor, Usb O/p, Digi, 1500Psi; Operating Pressure Max Omega PX409-1.5KGUSBH

Description
PRESSURE SENSOR, USB O/P, DIGI, 1500PSI; Operating Pressure Max:1500psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, USB O/P, DIGI, 1500PSI; Operating Pressure Max:1500psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Usb O/p, Digi, 1500Psi; Operating Pressure Max Omega - 30AC8291 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Usb O/p, Digi, 1500Psi; Operating Pressure Max Omega
30AC8291
Pressure Sensor, Usb O/p, Digi, 1500Psi; Operating Pressure Max Omega 30AC8291
PRESSURE SENSOR, USB O/P, DIGI, 1500PSI; Operating Pressure Max:1500psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

PRESSURE SENSOR, USB O/P, DIGI, 1500PSI; Operating Pressure Max:1500psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8291
Product Name Pressure Sensor, Usb O/p, Digi, 1500Psi; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1862-1006-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
2 suppliers