OMEGA Engineering, Inc. Pressure Transducer, 30Psi, 1/4 In-Npt; Operating Pressure Max Omega PX409-030G5V/N

Description
PRESSURE TRANSDUCER, 30PSI, 1/4 IN-NPT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 30PSI, 1/4 IN-NPT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 30Psi, 1/4 In-Npt; Operating Pressure Max Omega - 19X7920 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 30Psi, 1/4 In-Npt; Operating Pressure Max Omega
19X7920
Pressure Transducer, 30Psi, 1/4 In-Npt; Operating Pressure Max Omega 19X7920
PRESSURE TRANSDUCER, 30PSI, 1/4 IN-NPT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 30PSI, 1/4 IN-NPT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7920
Product Name Pressure Transducer, 30Psi, 1/4 In-Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10218853-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 145 psi (102 m H2O)
View Details
2 suppliers
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
Pressure sensors & Load sensors - Pressure sensors - AD3 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Analog Voltage; Analogue
View Details