OMEGA Engineering, Inc. Pressure Sensor, Analogue, 300Psi, 40Vdc; Operating Pressure Max Omega PX41T0-300GI

Description
PRESSURE SENSOR, ANALOGUE, 300PSI, 40VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX41 Series RoHS Compliant: No
Description
PRESSURE SENSOR, ANALOGUE, 300PSI, 40VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX41 Series RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Pressure Sensor, Analogue, 300Psi, 40Vdc, part number 30AC8322, is designed for gauge pressure measurement with a maximum operating pressure of 300 psi. It features a 4 to 20 mA output, making it suitable for various industrial applications. The sensor operates within a voltage range of 10 to 40 Vdc and is constructed with all stainless steel for durability in harsh environments. It has an accuracy of 0.25% for linearity, hysteresis, and repeatability combined. The operating temperature range is from -47 to 121°C (-50 to 250°F), with a compensated temperature range of 16 to 71°C (60 to 160°F). The sensor includes a 1/4-18 NPT port style for easy integration into existing systems. It is also available with optional approvals for hazardous locations, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Pressure Sensor, Analogue, 300Psi, 40Vdc, part number 30AC8322, is designed for gauge pressure measurement with a maximum operating pressure of 300 psi. It features a 4 to 20 mA output, making it suitable for various industrial applications. The sensor operates within a voltage range of 10 to 40 Vdc and is constructed with all stainless steel for durability in harsh environments. It has an accuracy of 0.25% for linearity, hysteresis, and repeatability combined. The operating temperature range is from -47 to 121°C (-50 to 250°F), with a compensated temperature range of 16 to 71°C (60 to 160°F). The sensor includes a 1/4-18 NPT port style for easy integration into existing systems. It is also available with optional approvals for hazardous locations, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 300Psi, 40Vdc; Operating Pressure Max Omega - 30AC8322 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 300Psi, 40Vdc; Operating Pressure Max Omega
30AC8322
Pressure Sensor, Analogue, 300Psi, 40Vdc; Operating Pressure Max Omega 30AC8322
PRESSURE SENSOR, ANALOGUE, 300PSI, 40VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX41 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 300PSI, 40VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX41 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8322
Product Name Pressure Sensor, Analogue, 300Psi, 40Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10206056-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - XFPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details