HIGH ACCURACY PRESSURE TRANSDUCE
PRESSURE SENSOR, USB O/P, DIGI, 2.5PSI; Operating Pressure Max:2.5psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 5880-PX409-2.5GUSBH-ND | 30AC8305 |
| Product Name | Pressure Sensors, Transducers - Industrial | Pressure Sensor, Usb O/p, Digi, 2.5Psi; Operating Pressure Max Omega |
| Device Category | Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Absolute; Gauge | Gauge; Gauge |
| Features | Temperature Compensated | |
| Working Pressure Range | 2.5 psi (1.76 m H2O) | ? to 2.5 psi (? to 1.76 m H2O) |