OMEGA Engineering, Inc. Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega PX409-005V5V

Description
PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega - 19X7898 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
19X7898
Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega 19X7898
PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7898
Product Name Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Board Mount Pressure Sensors - 1011435-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1435-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
3 suppliers