OMEGA Engineering, Inc. Datasheets for Over-the-Side Heaters
Over-the-side heaters are immersion heaters that hang over the side of a tank of heated material.
Over-the-Side Heaters: Learn more
| Product Name | Notes |
|---|---|
| • Corrosion Resistant • Solutions up to 212°F (100°C) • Thin Blade Heating Element • 1 or 3 Phase Design • Overtemperature Protection | |
| 1. Corrosion Resistan- Thermoplastic fluoropolymer coated stainless steel sheath for long life in almost all types of corrosive solutions for operating temperatures up to 212F. Pin hole free, durable... | |
| e PTH series models are heavy duty general purpose heaters for heating plating tanks, rinse tanks and other aqueous solutions. The Type 316 Stainless Steel is passivated to provide additional... | |
| FEATURES • Moisture Resistant Terminal Enclosure • Side Mounted Construction with Mounting Flange • Overtemperature Protection One Time Use Thermal Fuse (260°F), Field Replaceable • Polypropylene Guard, Order Separately • | |
| Light weight and easy to use. Heater is set atop the mass and then melts its way to the bottom. Steel terminal housing protected by acid and heat resistant paint. | |
| Lightweight, portable, easy to install L-shape construction, puts the heat at the bottom of the tank and the terminal enclosure at the top of the tank. These heaters are convenient... | |
| These heaters are lightweight and portable and provide convenient solutions to many heating applications. TLC Series heaters have two or three straight heating elements, while KTLC Series heaters have two... | |
| These over-the -side immersion heaters are designed for installing in the top of a tank with the heated portion directly immersed along the side or at the bottom. This provides... | |
| These over-the-side immersion heaters are designed for vessels where through the side immersion heaters cannot be conveniently installed. These heaters are installed through the top of the vessel with the... | |
| Tubular heating elements are brazed into a junction box. All wetted parts of TLO & KTLO Series heaters are steel. Sludge legs (to keep heated portion of the unit off... |