• For Sanitary or CIP (Clean-in-Place) Applications
• Gage, Compound Gage, Absolute, Vacuum and Barometric Ranges
• High 0.08% Accuracy
• Now Available with M12 Connector, Order Model PX459
• Solid State Sensor for Durability
• Excellent Long Term Stability
• 316L SS Wetted Parts
• Shock and Vibration Rated
• High Overpressure Rating
• Ruggedized with Secondary Containment
• mV/V, 0-5 Vdc, 0-10 Vdc, 4-20 mA Outputs Available
• Gage and Absolute Pressure to 600 psi
Compound Gage ±10 inH2O to ±15 psi
Sealed Gage 100 to 600 psi
Vacuum 10 inH2O to 15 psi
Barometric Ranges in inHg or hPa
• 5-pt NIST Traceable Calibration Included
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | PX409S Series |
| Product Name | Sanitary Pressure Transducer |
| Device Category | Sensor or Transducer |
| Sensor Technology | Utilizes MEMS |
| Measurement Type | Absolute; Gauge |
| Media | Liquid; Gas |
| Signal Output | Analog Voltage; Analog Current |