PRESSURE SENSOR, 200PSI, GAUGE, 1/4"; Operating Pressure Max:200psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 70Y5551 |
| Product Name | Pressure Sensor, 200Psi, Gauge, 1/4; Operating Pressure Max Omega |
| Device Category | Sensor; Sensor or Transducer |