OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX615-100GI

Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet
Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX615-100GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX615-100GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX615-100GI-ND
THIN FILM PRESSURE TRANSDUCER, G

THIN FILM PRESSURE TRANSDUCER, G

Buy Now Datasheet
Pressure Xmtr, 100Psi, 1Port, 1/4; Operating Pressure Max Omega - 26H3537 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Xmtr, 100Psi, 1Port, 1/4; Operating Pressure Max Omega
26H3537
Pressure Xmtr, 100Psi, 1Port, 1/4; Operating Pressure Max Omega 26H3537
PRESSURE XMTR, 100PSI, 1PORT, 1/4"; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series

PRESSURE XMTR, 100PSI, 1PORT, 1/4"; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX615-100GI-ND 26H3537
Product Name Pressure Sensors, Transducers - Industrial Pressure Xmtr, 100Psi, 1Port, 1/4; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2691930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Differential, Gauge, Absolute
Media Liquid; Gas; Gas, Liquid, Vapors
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details