OMEGA Engineering, Inc. Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| 4 Dot Labels (F only) TL-C labels feature four temperature ratings in a single, compact round design, 9/16" in dia.. These labels are especially suited for use in areas with... | |
| 5 Dot Labels (C/F) TL-C5 SERIES 5-Dot Round Labels TL-C5 labels have five temperature ratings in C Scales. Ideal for measuring surface temperatures in small areas. Labels are 15mm (.59")... | |
| GREEN Bar is the Actual Reading BROWN Bar is just above the Actual BLUE Bar is just below the Actual Reading | |
| Specifications Input Current: 120 nA typical Repeatability: 0.3F(0.2C) typical for 1 week at constant ambient temperature Temperature Coefficient: -10 to 18C and 28 to 50C; less than (0.025% of rdg... | |
| SPECIFICATIONS Accuracy: Up to 99°C (210°F) is ±1°C (1.8°F); From 100°C (212°F) to 154°C (309°F) is ±1.5°C (2.7°F); From 160°C (320°F) to 280°C (536°F) is ±1% and ±1°C (1.8°F) | |
| TL-E labels provide the most value of the TL series labels. These labels have 8 different temperature ratings on a single label, which give the user the most information about... | |
| TL-F labels have five temperature dots aligned in a straight line. This design tells the user the maximum temperature, with just a quick glance. The TL-F series labels are supplied... | |
| TL-S labels are designed for low-cost, single-temperature operation. TL-S labels are compact round labels, only 10mm (13/32") in diameter. They are perfect for use in limited spaces. TL-S labels are... | |
| TL-T labels have three temperature ratings on a single label, which gives the user more information about the maximum temperature of the label. Use these labels to bracket the maximum... | |
| Digital Stem Thermometers | |
| Non-Reversible Temperature Labels | |
| OMEGA's new low cost environmental wall mount sensors offer the perfect solution for keeping your office, computer room or laboratory's decor looking great at an economical price. These miniature units... | |
| OMEGALABEL® is a self-adhesive temperature monitor consisting of a heat-sensitive indicator sealed under a transparent heat-resistant window. The indicator circle turns from light gray to black at the temperature... | |
| Pricing for several popular models is shown in the ordering table below. Use the Part Number Builder to obtain pricing for other models. | |
| RLC Series labels are ideal for monitoring temperatures of electronic parts, transformers, relays and motors. To most precisely interpret liquid crystal labels, please note color variances: GREEN Bar is the... | |
| Series 6M 6 temperature ratings on each label: 6MA: 5.6°C (10°F) between each rating 6MB: 13.9°C (25°F) between each rating Actual Size: 32 x 10 mm (1.3 x 0.4") Indicating... | |
| Temperature Tester Stainless Steel Probe | |
| The DP1001AM microprocessor-based 10-channel scanner accepts the same thermocouple input type for each input. Each channel can be manually or automatically scanned and active zones are displayed. Instrument is programmable... | |
| Triple Level Thermal Disinfection Indicator (TDI) is designed to withstand the extreme conditions within an industrial dishwasher and provide permanent proof that a rated temperature has been reached. Not one,... | |
| • Features wide range 16 indicating levels in two-degree F and one-degree C increments • Excellent visibility and presentation of environmental changes • Temperature square becomes green to indicate temperature... | |
| • Indicator turns black when exposed • Not Reversible • Adhesive backs for easy mounting • Size: 18mmW x 26mmW(.71"W x 1.03"H) |