OMEGA Engineering, Inc. Pressure Transducer, 250Psi, 1/4 In Npt; Operating Pressure Max Omega PX409-250GI-EH

Description
PRESSURE TRANSDUCER, 250PSI, 1/4 IN NPT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 250PSI, 1/4 IN NPT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 250Psi, 1/4 In Npt; Operating Pressure Max Omega - 19X7954 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 250Psi, 1/4 In Npt; Operating Pressure Max Omega
19X7954
Pressure Transducer, 250Psi, 1/4 In Npt; Operating Pressure Max Omega 19X7954
PRESSURE TRANSDUCER, 250PSI, 1/4 IN NPT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 250PSI, 1/4 IN NPT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7954
Product Name Pressure Transducer, 250Psi, 1/4 In Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-LR5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2547414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details