OMEGA Engineering, Inc. Datasheets for Data Acquisition Computer Boards
Data acquisition computer boards are self-contained printed circuit boards that typically plug into the backplane, motherboard, or otherwise interface directly with the computer bus.
Data Acquisition Computer Boards: Learn more
| Product Name | Notes |
|---|---|
| ¢Provides 8 RTD Channels ¢Supports 3- 4-Wire RTD™s ¢Supports Three Ranges of RTD Resistance ¢Features Resolution Over the Full-Range of -200 to 850°C Span The OMB-DBK9... | |
| The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on... | |
| The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The... | |
| The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more... | |
| The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC’s. The PCI-PDISO16 provides sixteen 24 V... | |
| The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction... |