OMEGA Engineering, Inc. Pressure Xmtr, 30Psi, 1Port, 1/4; Operating Pressure Max Omega PX605-30V30GI

Description
PRESSURE XMTR, 30PSI, 1PORT, 1/4"; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Compound Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series
Datasheet
Description
PRESSURE XMTR, 30PSI, 1PORT, 1/4"; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Compound Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Xmtr, 30Psi, 1Port, 1/4; Operating Pressure Max Omega - 57AH6415 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Xmtr, 30Psi, 1Port, 1/4; Operating Pressure Max Omega
57AH6415
Pressure Xmtr, 30Psi, 1Port, 1/4; Operating Pressure Max Omega 57AH6415
PRESSURE XMTR, 30PSI, 1PORT, 1/4"; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Compound Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

PRESSURE XMTR, 30PSI, 1PORT, 1/4"; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Compound Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AH6415
Product Name Pressure Xmtr, 30Psi, 1Port, 1/4; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10214064-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details