OMEGA Engineering, Inc. Pressure Sensor, Analogue, 5000Psi, 30V; Operating Pressure Max Omega PX359-5KG5V

Description
PRESSURE SENSOR, ANALOGUE, 5000PSI, 30V; Operating Pressure Max:5000psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 5000PSI, 30V; Operating Pressure Max:5000psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 5000Psi, 30V; Operating Pressure Max Omega - 30AC8260 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 5000Psi, 30V; Operating Pressure Max Omega
30AC8260
Pressure Sensor, Analogue, 5000Psi, 30V; Operating Pressure Max Omega 30AC8260
PRESSURE SENSOR, ANALOGUE, 5000PSI, 30V; Operating Pressure Max:5000psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 5000PSI, 30V; Operating Pressure Max:5000psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8260
Product Name Pressure Sensor, Analogue, 5000Psi, 30V; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214953-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure sensor - SDE3-D10Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details