PRESS TRANSDUCER, GAUGE, 50PSI, CURRENT; Operating Pressure Max:50psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 57AH2952 |
| Product Name | Press Transducer, Gauge, 50Psi, Current; Operating Pressure Max Omega |
| Device Category | Sensor or Transducer |