OMEGA Engineering, Inc. Press Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega PX359-300GI

Description
PRESS TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet
Description
PRESS TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega - 56AH8340 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega
56AH8340
Press Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega 56AH8340
PRESS TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESS TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 56AH8340
Product Name Press Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10204183-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details