OMEGA Engineering, Inc. Transducer, Gauge, 250Psi, Current; Operating Pressure Max Omega PX633A2-250GI

Description
TRANSDUCER, GAUGE, 250PSI, CURRENT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, GAUGE, 250PSI, CURRENT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Gauge, 250Psi, Current; Operating Pressure Max Omega - 32AH7890 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 250Psi, Current; Operating Pressure Max Omega
32AH7890
Transducer, Gauge, 250Psi, Current; Operating Pressure Max Omega 32AH7890
TRANSDUCER, GAUGE, 250PSI, CURRENT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 250PSI, CURRENT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 32AH7890
Product Name Transducer, Gauge, 250Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-IWPT-G1000-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Sensors, Transducers - Industrial - 1882-6075430-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Pressure sensors & Load sensors - Pressure sensors - STX - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details