OMEGA Engineering, Inc. Pressure Transducer, 0.36Psi, 9/16In Unf; Operating Pressure Max Omega PX709GW-10WGI

Description
PRESSURE TRANSDUCER, 0.36PSI, 9/16IN UNF; Operating Pressure Max:0.36psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:9/16" - 18 UNF; Supply Current:-; Product Range:PX709GW Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 0.36PSI, 9/16IN UNF; Operating Pressure Max:0.36psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:9/16" - 18 UNF; Supply Current:-; Product Range:PX709GW Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 0.36Psi, 9/16In Unf; Operating Pressure Max Omega - 19X7974 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 0.36Psi, 9/16In Unf; Operating Pressure Max Omega
19X7974
Pressure Transducer, 0.36Psi, 9/16In Unf; Operating Pressure Max Omega 19X7974
PRESSURE TRANSDUCER, 0.36PSI, 9/16IN UNF; Operating Pressure Max:0.36psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:9/16" - 18 UNF; Supply Current:-; Product Range:PX709GW Series RoHS Compliant: No

PRESSURE TRANSDUCER, 0.36PSI, 9/16IN UNF; Operating Pressure Max:0.36psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:9/16" - 18 UNF; Supply Current:-; Product Range:PX709GW Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7974
Product Name Pressure Transducer, 0.36Psi, 9/16In Unf; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum (optional feature)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038922-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details