OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX359-500GI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX359-500GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX359-500GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX359-500GI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Press Transducer, Gauge, 500Psi, Current; Operating Pressure Max Omega - 56AH8347 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, Gauge, 500Psi, Current; Operating Pressure Max Omega
56AH8347
Press Transducer, Gauge, 500Psi, Current; Operating Pressure Max Omega 56AH8347
PRESS TRANSDUCER, GAUGE, 500PSI, CURRENT; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESS TRANSDUCER, GAUGE, 500PSI, CURRENT; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX359-500GI-ND 56AH8347
Product Name Pressure Sensors, Transducers - Industrial Press Transducer, Gauge, 500Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors, Transducers - 448-KP276C1505XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details