OMEGA Engineering, Inc. Pressure Sensor, 200Psi, Gauge, 1/4; Operating Pressure Max Omega PX615-200GI

Description
PRESSURE SENSOR, 200PSI, GAUGE, 1/4"; Operating Pressure Max:200psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series
Description
PRESSURE SENSOR, 200PSI, GAUGE, 1/4"; Operating Pressure Max:200psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 200Psi, Gauge, 1/4; Operating Pressure Max Omega - 57AH6586 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 200Psi, Gauge, 1/4; Operating Pressure Max Omega
57AH6586
Pressure Sensor, 200Psi, Gauge, 1/4; Operating Pressure Max Omega 57AH6586
PRESSURE SENSOR, 200PSI, GAUGE, 1/4"; Operating Pressure Max:200psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series

PRESSURE SENSOR, 200PSI, GAUGE, 1/4"; Operating Pressure Max:200psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AH6586
Product Name Pressure Sensor, 200Psi, Gauge, 1/4; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60C/20bar - 1-P60C/20BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10215490-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details