OMEGA Engineering, Inc. Datasheets for Mass Flow Meters and Controllers
Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries.
Mass Flow Meters and Controllers: Learn more
| Product Name | Notes |
|---|---|
| FMA3100 Series mass flow sensors represent a breakthrough in mass flow sensor technology. State-of-the-art electronics, a compact mechanical design, and mass production tooling concepts are combined into one high-performance, cost... | |
| OMEGA® FMA-8500 Series high pressure mass flowmeters feature a superior ±0.25% repeatability for accurate measurement and control of gas flow. The flow sensor produces a 0 to 5 Vdc output... | |
| OMEGA’s FST-320 Series thermal dispersion flow switches, especially designed for use with gases, sense changes in the heat transfer characteristics of the gases. Flow velocities from 1 to 90 fps... | |
| The FMA-1600A and FVL-1600A Series mass and volumetric flowmeters use the principle of differential pressure within a laminar flow field to deterime the mass flow rate. A laminar flow element... | |
| The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232... | |
| The FMA-A2100/2200/2300/ 2400 Series Electronic Mass Flowmeters/ Controllers provide high performance, versatility and state-of-the-art design in one compact package. The FMA-A2100/ 2200/2300/2400 uses capillary-type thermal technology to directly measure mass... | |
| The FMA1700/1800 Series electronic gas mass flowmeters provide for monitoring the flow of a wide variety of gases from 10 SCCM up to 1000 SLM. Utilizing heat transfer through a... | |
| The FMA2700/FMA2800 Series Electronic Mass Flow meters and FMA3700/FMA3800 Mass Flow Controllers provide high flow measurement performance and versatility. Omega’s new inline series features a “flow-through” zero dead space design... | |
| The FMA3100/3300ST Series will precisely measure flow rates of virtually any clean, dry gas as low as 0.4 to 20 SCCM or as high as 10 to 500 SLPM, including... | |
| • Multi-Drop Capability of Up to 256 Units (for RS-485 Option) • Stores Calibration Data for Up to 10 Different Gases • Supports 10 Different Engineering Units Including User Defined... |