OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX409-050GUSBH

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX409-050GUSBH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX409-050GUSBH-ND
Pressure Sensors, Transducers - Industrial 5880-PX409-050GUSBH-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Sensor, Usb O/p, Digital, 50Psi; Operating Pressure Max Omega - 30AC8288 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Usb O/p, Digital, 50Psi; Operating Pressure Max Omega
30AC8288
Pressure Sensor, Usb O/p, Digital, 50Psi; Operating Pressure Max Omega 30AC8288
PRESSURE SENSOR, USB O/P, DIGITAL, 50PSI; Operating Pressure Max:50psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

PRESSURE SENSOR, USB O/P, DIGITAL, 50PSI; Operating Pressure Max:50psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX409-050GUSBH-ND 30AC8288
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Usb O/p, Digital, 50Psi; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute; Gauge Gauge; Gauge
Features Temperature Compensated
Working Pressure Range 50 psi (35.19 m H2O) ? to 50 psi (? to 35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10210045-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Working Pressure Range 7000 psi (4926 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039522-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details