OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX603-30VAC5V

Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet
Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX603-30VAC5V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX603-30VAC5V-ND
Pressure Sensors, Transducers - Industrial 5880-PX603-30VAC5V-ND
THIN FILM PRESSURE TRANSDUCER, G

THIN FILM PRESSURE TRANSDUCER, G

Buy Now Datasheet
Pressure Sensor, -1Bar, Vacuum, 1/4; Operating Pressure Max Omega - 28W5383 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, -1Bar, Vacuum, 1/4; Operating Pressure Max Omega
28W5383
Pressure Sensor, -1Bar, Vacuum, 1/4; Operating Pressure Max Omega 28W5383
PRESSURE SENSOR, -1BAR, VACUUM, 1/4"; Operating Pressure Max:-1bar; Sensor Output:Voltage; Pressure Measurement Type:Vacuum; Voltage Rating:36VDC; Port Style:1/4" NPT; Supply Current:3mA; Product Range:PX603 Series

PRESSURE SENSOR, -1BAR, VACUUM, 1/4"; Operating Pressure Max:-1bar; Sensor Output:Voltage; Pressure Measurement Type:Vacuum; Voltage Rating:36VDC; Port Style:1/4" NPT; Supply Current:3mA; Product Range:PX603 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Vacuum Sensors Pressure Sensors
Product Number 5880-PX603-30VAC5V-ND 28W5383
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, -1Bar, Vacuum, 1/4; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Signal Output Analog Voltage Analog Voltage; Voltage
Pressure Measurement Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - SPD Series SIL/DIL analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Analogue
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 725-1467-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers