OMEGA Engineering, Inc. Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| Braided silicone rubber insulated high-temperature lead wires are well suited for use as the exposed leads in appliances and lighting fixtures. HTRG Series wire is also used for range top... | |
| HTTG high-temperature lead wires are ideal for appliances, consumer and commercial heating and cooling equipment, ovens, kilns, band, strip and cartridge heaters, and similar applications up to 250°C. HTTG has... | |
| Omega offers various RTD extension cables for interconnecting RTD sensors with instrumentation. They come in either straight or retractable coil configurations,with glass braided or PFA insulating jackets. The retactable coil... | |
| OMEGA™s ribbon cables are PVC pre-insulated conductors laminated to a clear PVC film to allow easy termination. The color coding allows quick identification and circuit tracing. The multi-conductor ribbon cable... | |
| OMEGALUX® HTCM high temperature heater cable is designed for use in very high temperature applications as a single conductor lead wire. It is recommended for use in areas that... | |
| Red Lion’s G3 HMI Series is not only the first to communicate with up to five different types of serial devices simultaneously, but lets you access, monitor and control these... | |
| Shielded cable provides the high conductivity and noise immunity required for instrumentation hookups to transducers. It is suitable for low and high level voltage signals and mA pick-up in high... | |
| Single strand copper wire features a 3 mil PFA insulation which is excellent for vacuum and has a temperature rating from -267 to 260 °C (-450 to 500 °F). OMEGA™s... | |
| These extension cables can be used for connecting sensors such as our PRS-3-100-M12 Style Sanitary Sensors, TX94SS, UWRTD-S-2 or UWRTD-2-NEMA Transmitters or other products which include an M12, 4-pin male... | |
| • 482°F (250°C) Temperature Rating • UL & CSA Certified • Single Stranded “A” Nickel Conductor • Glass Insulation with Treated Glass Overbraid • Ideal for Applications Where Outgassing May... | |
| • 842°F (450°C) Temperature Rating • CSA Certified (NRTL) and UL Listed • Single Stranded 27% Nickel Coated Copper Conductor • Mica Tape Insulation with Treated Glass Overbraid • Note:... | |
| • Retractable Cable in 1 and 4 ft Lengths with 5:1 Stretch • 24 Gage PFA Coated or Glass Overbraid Stranded Wire in 10 and 25 ft Lengths • Molded... |