OMEGA Engineering, Inc. Transducer, Gauge, 30Psi, Current; Operating Pressure Max Omega PX633A2-030GI

Description
TRANSDUCER, GAUGE, 30PSI, CURRENT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, GAUGE, 30PSI, CURRENT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Gauge, 30Psi, Current; Operating Pressure Max Omega - 32AH7887 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 30Psi, Current; Operating Pressure Max Omega
32AH7887
Transducer, Gauge, 30Psi, Current; Operating Pressure Max Omega 32AH7887
TRANSDUCER, GAUGE, 30PSI, CURRENT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 30PSI, CURRENT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 32AH7887
Product Name Transducer, Gauge, 30Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1449-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers
Pressure Sensors - 2852203 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Liquid; Gas; Liquid, Gas
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME600-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Differential mV/V
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details