OMEGA Engineering, Inc. Pressure Sensor, Usb O/p, Digital, 15Psi; Operating Pressure Max Omega PX409-015AUSBH

Description
PRESSURE SENSOR, USB O/P, DIGITAL, 15PSI; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, USB O/P, DIGITAL, 15PSI; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Usb O/p, Digital, 15Psi; Operating Pressure Max Omega - 30AC8268 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Usb O/p, Digital, 15Psi; Operating Pressure Max Omega
30AC8268
Pressure Sensor, Usb O/p, Digital, 15Psi; Operating Pressure Max Omega 30AC8268
PRESSURE SENSOR, USB O/P, DIGITAL, 15PSI; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

PRESSURE SENSOR, USB O/P, DIGITAL, 15PSI; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8268
Product Name Pressure Sensor, Usb O/p, Digital, 15Psi; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2888460 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details