OMEGA Engineering, Inc. Press Transducer, Gauge, 100Psi, Current; Operating Pressure Max Omega PX459-100GI

Description
PRESS TRANSDUCER, GAUGE, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet
Description
PRESS TRANSDUCER, GAUGE, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Transducer, Gauge, 100Psi, Current; Operating Pressure Max Omega - 57AH3111 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, Gauge, 100Psi, Current; Operating Pressure Max Omega
57AH3111
Press Transducer, Gauge, 100Psi, Current; Operating Pressure Max Omega 57AH3111
PRESS TRANSDUCER, GAUGE, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESS TRANSDUCER, GAUGE, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AH3111
Product Name Press Transducer, Gauge, 100Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
E8Y-L Pressure Display - E8Y-L5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
P1J Low Pressure Sensor, 2" range, SPI, P1J-2-8X16PA -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details