OMEGA Engineering, Inc. Pressure Transducer, 10Bar, 1/4 In-18 Npt; Operating Pressure Max Omega PX319-150GV

Description
PRESSURE TRANSDUCER, 10BAR, 1/4 IN-18 NPT; Operating Pressure Max:10bar; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Description
PRESSURE TRANSDUCER, 10BAR, 1/4 IN-18 NPT; Operating Pressure Max:10bar; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 10Bar, 1/4 In-18 Npt; Operating Pressure Max Omega - 72W3007 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 10Bar, 1/4 In-18 Npt; Operating Pressure Max Omega
72W3007
Pressure Transducer, 10Bar, 1/4 In-18 Npt; Operating Pressure Max Omega 72W3007
PRESSURE TRANSDUCER, 10BAR, 1/4 IN-18 NPT; Operating Pressure Max:10bar; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 10BAR, 1/4 IN-18 NPT; Operating Pressure Max:10bar; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 72W3007
Product Name Pressure Transducer, 10Bar, 1/4 In-18 Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data