The PX633A1-300GI is a submersible level transmitter designed for high-precision level measurement in demanding conditions. It features a maximum operating pressure of 300 psi and offers accuracies of ±0.1% of full scale. The device is fully temperature compensated and constructed with a rugged stainless steel body, ensuring long-term reliability and stability. It includes a unique cable seal system that maintains water-tight integrity, making it suitable for complete submergibility. The transmitter is equipped with transient voltage protection and is 100% computer tested, calibrated, and serialized, with a calibration sheet provided. The operating temperature range is from -10 to 70°C, and it has an IP68 protection class, making it resistant to harsh environments. This product is ideal for applications requiring high accuracy and durability in level measurement.
TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 32AH7883 |
| Product Name | Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega |
| Device Category | Sensor or Transducer |