OMEGA Engineering, Inc. Press Transducer, Diff, 2In-H2O, Current; Operating Pressure Max Omega PX665-2BDI

Description
PRESS TRANSDUCER, DIFF, 2IN-H2O, CURRENT; Operating Pressure Max:2Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:36VDC; Port Style:1/8" FNPT; Supply Current:-; Product Range:PX665 Series RoHS Compliant: Yes
Datasheet
Description
PRESS TRANSDUCER, DIFF, 2IN-H2O, CURRENT; Operating Pressure Max:2Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:36VDC; Port Style:1/8" FNPT; Supply Current:-; Product Range:PX665 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Transducer, Diff, 2In-H2O, Current; Operating Pressure Max Omega - 92T7626 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, Diff, 2In-H2O, Current; Operating Pressure Max Omega
92T7626
Press Transducer, Diff, 2In-H2O, Current; Operating Pressure Max Omega 92T7626
PRESS TRANSDUCER, DIFF, 2IN-H2O, CURRENT; Operating Pressure Max:2Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:36VDC; Port Style:1/8" FNPT; Supply Current:-; Product Range:PX665 Series RoHS Compliant: Yes

PRESS TRANSDUCER, DIFF, 2IN-H2O, CURRENT; Operating Pressure Max:2Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:36VDC; Port Style:1/8" FNPT; Supply Current:-; Product Range:PX665 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 92T7626
Product Name Press Transducer, Diff, 2In-H2O, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensor ICs - 2591568 - RS Components, Ltd.
Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 16.68 psi (11.74 m H2O)
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details